Littelfuse, Inc. 60V 500mA 40A Circuit Protection Fuse 60R050XPR

Description
60V Radial Varistor, 500mA Hold, 40A Max Current Product overview: 60R050XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R050XPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V Radial Varistor, 500mA Hold, 40A Max Current Product overview: 60R050XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R050XPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 500mA 40A Circuit Protection Fuse
150-60R050XPR
60V 500mA 40A Circuit Protection Fuse 150-60R050XPR
60V Radial Varistor, 500mA Hold, 40A Max Current Product overview: 60R050XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R050XPR can be used for catalog matching and distributor lookup.

60V Radial Varistor, 500mA Hold, 40A Max Current Product overview: 60R050XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 500mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R050XPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 60R050XPR - 856832-60R050XPR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 60R050XPR
856832-60R050XPR
PTC Resettable Fuses - 60R050XPR 856832-60R050XPR
Manufacturer: Littelfuse Inc. Win Source Part Number: 856832-60R050XPR Series: POLY-FUSE®, 60R Features: PTC Resettable Fuse 500 mA Ih Package: Cut Tape (CT), Tape & Box (TB) Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8070 Other Part Number: F1989TB, 060R0050WR-ND, 60R050XPR-ND, R60R050, 060R0050WR, F1989CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 856832-60R050XPR
Series: POLY-FUSE®, 60R
Features: PTC Resettable Fuse 500 mA Ih
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8070
Other Part Number: F1989TB, 060R0050WR-ND, 60R050XPR-ND, R60R050, 060R0050WR, F1989CT

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 60R050XPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
60R050XPR
Circuit Protection - PTC Resettable Fuses 60R050XPR
PTC RESET FUSE 60V 500MA RADIAL

PTC RESET FUSE 60V 500MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-60R050XPR 856832-60R050XPR 60R050XPR
Product Name 60V 500mA 40A Circuit Protection Fuse PTC Resettable Fuses - 60R050XPR Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data