Littelfuse, Inc. PTC Resettable Fuses 60R040XU

Description
Polymeric PTC Resettable Fuse 60V 400mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 400mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F2005-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2005-ND
PTC Resettable Fuses F2005-ND
Polymeric PTC Resettable Fuse 60V 400mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 400mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyfuse, Ptc, Radial, 0.4A; Thermistor Mounting Littelfuse - 78R5621 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, Radial, 0.4A; Thermistor Mounting Littelfuse
78R5621
Polyfuse, Ptc, Radial, 0.4A; Thermistor Mounting Littelfuse 78R5621
POLYFUSE, PTC, RADIAL, 0.4A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:400mA; Tripping Current:800mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, RADIAL, 0.4A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:400mA; Tripping Current:800mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number F2005-ND 78R5621
Product Name PTC Resettable Fuses Polyfuse, Ptc, Radial, 0.4A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data