Littelfuse, Inc. 0.3A 0.6A 40A Circuit Protection Fuse 60R030XU

Description
PTC Resettable Fuse, 0.3A Hold, 0.6A Trip, 60VDC, 40A Max, Radial Product overview: 60R030XU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 0.6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.3A, 0.6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R030XU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 0.3A Hold, 0.6A Trip, 60VDC, 40A Max, Radial Product overview: 60R030XU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 0.6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.3A, 0.6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R030XU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.3A 0.6A 40A Circuit Protection Fuse
150-60R030XU
0.3A 0.6A 40A Circuit Protection Fuse 150-60R030XU
PTC Resettable Fuse, 0.3A Hold, 0.6A Trip, 60VDC, 40A Max, Radial Product overview: 60R030XU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 0.6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.3A, 0.6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R030XU can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.3A Hold, 0.6A Trip, 60VDC, 40A Max, Radial Product overview: 60R030XU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 0.6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.3A, 0.6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R030XU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361785-60R030XU - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361785-60R030XU
Circuit Protection - PTC Resettable Fuses 1361785-60R030XU
Win Source Part Number: 1361785-60R030XU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 60R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Height - Seated (Max): 0.500" (12.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 300 mA Voltage - Max: 60V Current - Trip (It): 600 mA Time to Trip: 3 s Resistance - Initial (Ri) (Min): 880 mOhms Resistance - Post Trip (R1) (Max): 2.1 Ohms

Win Source Part Number: 1361785-60R030XU
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 60R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm)
Height - Seated (Max): 0.500" (12.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 300 mA
Voltage - Max: 60V
Current - Trip (It): 600 mA
Time to Trip: 3 s
Resistance - Initial (Ri) (Min): 880 mOhms
Resistance - Post Trip (R1) (Max): 2.1 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 60R030XU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
60R030XU
Circuit Protection - PTC Resettable Fuses 60R030XU
PTC RESET FUSE 60V 300MA RADIAL

PTC RESET FUSE 60V 300MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-60R030XU 1361785-60R030XU 60R030XU
Product Name 0.3A 0.6A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data