Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 60R025XU

Description
Win Source Part Number: 1361728-60R025XU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 60R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Height - Seated (Max): 0.500" (12.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 250 mA Voltage - Max: 60V Current - Trip (It): 500 mA Time to Trip: 2.5 s Resistance - Initial (Ri) (Min): 1.25 Ohms Resistance - Post Trip (R1) (Max): 3 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361728-60R025XU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 60R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Height - Seated (Max): 0.500" (12.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 250 mA Voltage - Max: 60V Current - Trip (It): 500 mA Time to Trip: 2.5 s Resistance - Initial (Ri) (Min): 1.25 Ohms Resistance - Post Trip (R1) (Max): 3 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361728-60R025XU - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361728-60R025XU
Circuit Protection - PTC Resettable Fuses 1361728-60R025XU
Win Source Part Number: 1361728-60R025XU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 60R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Height - Seated (Max): 0.500" (12.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 250 mA Voltage - Max: 60V Current - Trip (It): 500 mA Time to Trip: 2.5 s Resistance - Initial (Ri) (Min): 1.25 Ohms Resistance - Post Trip (R1) (Max): 3 Ohms

Win Source Part Number: 1361728-60R025XU
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 60R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm)
Height - Seated (Max): 0.500" (12.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 250 mA
Voltage - Max: 60V
Current - Trip (It): 500 mA
Time to Trip: 2.5 s
Resistance - Initial (Ri) (Min): 1.25 Ohms
Resistance - Post Trip (R1) (Max): 3 Ohms

Buy Now Datasheet
Singapore, Singapore
60V 250mA 40A Circuit Protection Fuse
150-60R025XU
60V 250mA 40A Circuit Protection Fuse 150-60R025XU
60V Radial Varistor, 250mA Hold, 40A Max Current Product overview: 60R025XU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 250mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 250mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R025XU can be used for catalog matching and distributor lookup.

60V Radial Varistor, 250mA Hold, 40A Max Current Product overview: 60R025XU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 250mA, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 250mA, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R025XU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 60R025XU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
60R025XU
Circuit Protection - PTC Resettable Fuses 60R025XU
PTC RESET FUSE 60V 250MA RADIAL

PTC RESET FUSE 60V 250MA RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1361728-60R025XU 150-60R025XU 60R025XU
Product Name Circuit Protection - PTC Resettable Fuses 60V 250mA 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data