Littelfuse, Inc. 60V 40A 200mA Circuit Protection Fuse 60R020XPR

Description
60V 40A Radial PTC Resettable Fuse, 200mA Hold Current Product overview: 60R020XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 40A, 200mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R020XPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60V 40A Radial PTC Resettable Fuse, 200mA Hold Current Product overview: 60R020XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 40A, 200mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R020XPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 40A 200mA Circuit Protection Fuse
150-60R020XPR
60V 40A 200mA Circuit Protection Fuse 150-60R020XPR
60V 40A Radial PTC Resettable Fuse, 200mA Hold Current Product overview: 60R020XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 40A, 200mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R020XPR can be used for catalog matching and distributor lookup.

60V 40A Radial PTC Resettable Fuse, 200mA Hold Current Product overview: 60R020XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 40A, 200mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R020XPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 60R020XPR - 856831-60R020XPR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 60R020XPR
856831-60R020XPR
PTC Resettable Fuses - 60R020XPR 856831-60R020XPR
Manufacturer: Littelfuse Inc. Win Source Part Number: 856831-60R020XPR Series: POLY-FUSE®, 60R Features: PTC Resettable Fuse 200 mA Ih Package: Cut Tape (CT), Tape & Box (TB) Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8070 Other Part Number: 060R0020WR, F1987CT, F1987TB, R60R020, 60R020XPR-ND, 060R0020WR-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 856831-60R020XPR
Series: POLY-FUSE®, 60R
Features: PTC Resettable Fuse 200 mA Ih
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8070
Other Part Number: 060R0020WR, F1987CT, F1987TB, R60R020, 60R020XPR-ND, 060R0020WR-ND

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 60R020XPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
60R020XPR
Circuit Protection - PTC Resettable Fuses 60R020XPR
PTC RESET FUSE 60V 200MA RADIAL

PTC RESET FUSE 60V 200MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-60R020XPR 856831-60R020XPR 60R020XPR
Product Name 60V 40A 200mA Circuit Protection Fuse PTC Resettable Fuses - 60R020XPR Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.2711.22TR-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRVL -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Current 3.75 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers