PTC 60V POLYFUSE RADIAL LEADS .100A
PTC 60V POLYFUSE RADIAL LEADS .100A
60V Radial Varistor, 40A, 7.5R, 100mA Hold Current Product overview: 60R010XU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A, 100mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 40A, 100mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R010XU can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971475-60R010XU
Packaging: Bulk
Termination: Radial
Current Rating: 100 mA
Approvals: TUV, cULus
Mounting: SMD (SMT)
Time to Trip: 4 s
Operating Supply Voltage: 60 V
Power Dissipation: 380 mW
Thickness: 3.05 mm
Height: 12.7 mm
Resistance: 7.5 Ω
Hold Current: 100 mA
Working Voltage: 60 V
Width: 7.37 mm
Trip Current: 200 mA
Categories: PTC Resettable Fuses
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 60 V
Voltage Rating (DC): 60 V
REACH SVHC: Unknown
Lead Pitch: 5.1 mm
Max Current Rating: 40 A
Maximum Resistance 1 Hour (R1max): 7.5 Ω
Minimum Resistance Initial (Rmin): 2.5 Ω
PTC RESET FUSE 60V 100MA RADIAL
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1740827 | 150-60R010XU | 971475-60R010XU | 60R010XU |
| Product Name | Resettable Fuses | 60V 40A 100mA Circuit Protection Fuse | PTC Resettable Fuses - 60R010XU | Circuit Protection - PTC Resettable Fuses |
| Fuse Material | Epoxy polymer | |||
| Approvals / Standards | RoHS | RoHS | ||
| Features | Resettable | |||
| Rated Voltage | 60 volts |