60V 40A Radial PTC Resettable Fuse Product overview: 60R010XPR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-60R010XPR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 856830-60R010XPR
Series: POLY-FUSE®, 60R
Features: PTC Resettable Fuse 100 mA Ih
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8070
Other Part Number: F5557CT, 060R0010WR, R60R010, -60R010XPR, 060R0010WR-ND, F5557TB
PTC RESET FUSE 60V 100MA RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-60R010XPR | 856830-60R010XPR | 60R010XPR |
| Product Name | 60V 40A Circuit Protection Fuse | PTC Resettable Fuses - 60R010XPR | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |