Littelfuse, Inc. 600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection 600R160

Description
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection - 600R160 - Littelfuse, Inc.
Rosemont, IL, United States
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection
600R160
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection 600R160
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant

The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC60950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 600R160
Product Name 600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313625 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 20 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details