Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 600R160-RAF

Description
Win Source Part Number: 991904-600R160-RAF Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 600R Type: Polymeric Package: Bulk Height - Seated (Max): 0.496" (12.60mm) Standard Package: 200 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (600V Int) Current - Max: 3 A Current - Hold (Ih) (Max): 160 mA Current - Trip (It): 320 mA Time to Trip: 10 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.630" L x 0.236" W (16.00mm x 6.00mm) Resistance - Initial (Ri) (Min): 4 Ohms Resistance - Post Trip (R1) (Max): 16 Ohms ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -600R160-RAF Product Status: Obsolete Approval Agency: cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 991904-600R160-RAF Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 600R Type: Polymeric Package: Bulk Height - Seated (Max): 0.496" (12.60mm) Standard Package: 200 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (600V Int) Current - Max: 3 A Current - Hold (Ih) (Max): 160 mA Current - Trip (It): 320 mA Time to Trip: 10 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.630" L x 0.236" W (16.00mm x 6.00mm) Resistance - Initial (Ri) (Min): 4 Ohms Resistance - Post Trip (R1) (Max): 16 Ohms ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -600R160-RAF Product Status: Obsolete Approval Agency: cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 991904-600R160-RAF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
991904-600R160-RAF
Circuit Protection - PTC Resettable Fuses 991904-600R160-RAF
Win Source Part Number: 991904-600R160-RAF Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 600R Type: Polymeric Package: Bulk Height - Seated (Max): 0.496" (12.60mm) Standard Package: 200 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (600V Int) Current - Max: 3 A Current - Hold (Ih) (Max): 160 mA Current - Trip (It): 320 mA Time to Trip: 10 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.630" L x 0.236" W (16.00mm x 6.00mm) Resistance - Initial (Ri) (Min): 4 Ohms Resistance - Post Trip (R1) (Max): 16 Ohms ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -600R160-RAF Product Status: Obsolete Approval Agency: cURus, TUV

Win Source Part Number: 991904-600R160-RAF
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 600R
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.496" (12.60mm)
Standard Package: 200
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V (600V Int)
Current - Max: 3 A
Current - Hold (Ih) (Max): 160 mA
Current - Trip (It): 320 mA
Time to Trip: 10 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.630" L x 0.236" W (16.00mm x 6.00mm)
Resistance - Initial (Ri) (Min): 4 Ohms
Resistance - Post Trip (R1) (Max): 16 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -600R160-RAF
Product Status: Obsolete
Approval Agency: cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 991904-600R160-RAF
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-RL50A-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
3 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Circuit Protection - PTC Resettable Fuses - 1088929-CMF-RL50-10-0 - Win Source Electronics
Specs
Mounting / Packaging Through-Hole; Through Hole
Package Size Bulk
Supply Voltage (VS) 220 volts
View Details
2 suppliers