Bourns, Inc. PTC Resettable Fuses CMF-RL50A-0

Description
Ceramic PTC Resettable Fuse 220V (600V Int) 50mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 220V (600V Int) 50mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - CMF-RL50A-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
CMF-RL50A-0-ND
PTC Resettable Fuses CMF-RL50A-0-ND
Ceramic PTC Resettable Fuse 220V (600V Int) 50mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 220V (600V Int) 50mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1052609-CMF-RL50A-0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1052609-CMF-RL50A-0
Circuit Protection - PTC Resettable Fuses 1052609-CMF-RL50A-0
Win Source Part Number: 1052609-CMF-RL50A-0 Category: Circuit Protection>PTC Resettable Fuses Series: CMF-RL Type: Ceramic Package: Bulk Height - Seated (Max): 0.512" (13.00mm) Standard Package: 300 Lead Spacing: 0.197" (5.00mm) Voltage - Max: 220V (600V Int) Current - Max: 3 A Current - Hold (Ih) (Max): 50 mA Current - Trip (It): 100 mA Time to Trip: 100 ms Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.295" L x 0.220" W (7.50mm x 5.60mm) Resistance - 25°C (Typ): 50 Ohms Alternative Parts (Cross-Reference): B59990C120A70; SL10 50002; SL08 50001; B57236S500M; NTCLE100E3479JB0; SL15 47003; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: CMFRL50A0 Base Product Number: CMF-RL Approval Agency: UR

Win Source Part Number: 1052609-CMF-RL50A-0
Category: Circuit Protection>PTC Resettable Fuses
Series: CMF-RL
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 300
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 220V (600V Int)
Current - Max: 3 A
Current - Hold (Ih) (Max): 50 mA
Current - Trip (It): 100 mA
Time to Trip: 100 ms
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.295" L x 0.220" W (7.50mm x 5.60mm)
Resistance - 25°C (Typ): 50 Ohms
Alternative Parts (Cross-Reference): B59990C120A70; SL10 50002; SL08 50001; B57236S500M; NTCLE100E3479JB0; SL15 47003;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: CMFRL50A0
Base Product Number: CMF-RL
Approval Agency: UR

Buy Now Datasheet
Cptc, Radial, Telecom, 50 Ohm; Thermistor Mounting Bourns - 15P1372 - Newark, An Avnet Company
Chicago, IL, United States
Cptc, Radial, Telecom, 50 Ohm; Thermistor Mounting Bourns
15P1372
Cptc, Radial, Telecom, 50 Ohm; Thermistor Mounting Bourns 15P1372
CPTC, RADIAL, TELECOM, 50 OHM; Thermistor Mounting:Through Hole; Product Range:CMF-RL Series; Holding Current:50mA; Tripping Current:100mA; Voltage Rating:220VAC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CPTC, RADIAL, TELECOM, 50 OHM; Thermistor Mounting:Through Hole; Product Range:CMF-RL Series; Holding Current:50mA; Tripping Current:100mA; Voltage Rating:220VAC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Reset, 220V, 50Ma, Radial; Product Range Bourns - 14P5390 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 220V, 50Ma, Radial; Product Range Bourns
14P5390
Fuse, Ptc Reset, 220V, 50Ma, Radial; Product Range Bourns 14P5390
FUSE, PTC RESET, 220V, 50mA, RADIAL; Product Range:CMF-RL Series; Voltage Rating:220VAC; Holding Current:50mA; Tripping Current:100mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; External Depth:5.6mm RoHS Compliant: Yes

FUSE, PTC RESET, 220V, 50mA, RADIAL; Product Range:CMF-RL Series; Voltage Rating:220VAC; Holding Current:50mA; Tripping Current:100mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; External Depth:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number CMF-RL50A-0-ND 1052609-CMF-RL50A-0 15P1372
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Cptc, Radial, Telecom, 50 Ohm; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Package Size Radial, Disc Bulk
Standards and Certifications UR RoHS
Unlock Full Specs
to access all available technical data