Littelfuse, Inc. 600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection 600R150

Description
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection - 600R150 - Littelfuse, Inc.
Rosemont, IL, United States
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection
600R150
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection 600R150
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant

The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC60950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 600R150
Product Name 600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Cartridge Fuses - VF328/VF328-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 660 volts
Rated Current 30 amps
View Details