Littelfuse, Inc. 600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection 600R150-RB

Description
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection - 600R150-RB - Littelfuse, Inc.
Rosemont, IL, United States
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection
600R150-RB
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection 600R150-RB
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant

The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC60950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 600R150-RB
Product Name 600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002313405 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 40 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details