Littelfuse, Inc. PTC Resettable Fuses 600R150-RAF

Description
Polymeric PTC Resettable Fuse 60V (600V Int) 150mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V (600V Int) 150mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 600R150-RAF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
600R150-RAF-ND
PTC Resettable Fuses 600R150-RAF-ND
Polymeric PTC Resettable Fuse 60V (600V Int) 150mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V (600V Int) 150mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1334776-600R150-RAF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1334776-600R150-RAF
Circuit Protection - PTC Resettable Fuses 1334776-600R150-RAF
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334776-600R150-RAF Category: Circuit Protection>PTC Resettable Fuses Packaging: Bulk Type: Polymeric Size / Dimension: 0.354" L x 0.181" W (9.00mm x 4.60mm) Height - Seated (Max): 0.492" (12.50mm) Standard Package: 200 Mounting: Through Hole Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V (600V Int) Current - Max: 3 A Current - Hold (Ih) (Max): 150 mA Current - Trip (It): 300 mA Time to Trip: 4 s Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Disc Resistance - Initial (Ri) (Min): 7 Ohms Resistance - Post Trip (R1) (Max): 20 Ohms ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: -600R150-RAF,600R150 RAF Approval Agency: cURus, TUV RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334776-600R150-RAF
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Bulk
Type: Polymeric
Size / Dimension: 0.354" L x 0.181" W (9.00mm x 4.60mm)
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 200
Mounting: Through Hole
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V (600V Int)
Current - Max: 3 A
Current - Hold (Ih) (Max): 150 mA
Current - Trip (It): 300 mA
Time to Trip: 4 s
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Disc
Resistance - Initial (Ri) (Min): 7 Ohms
Resistance - Post Trip (R1) (Max): 20 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: -600R150-RAF,600R150RAF
Approval Agency: cURus, TUV
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuse, Ptc Resettable, 600V, 150Ma, Radial; Product Range Littelfuse - 05M2976 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 600V, 150Ma, Radial; Product Range Littelfuse
05M2976
Fuse, Ptc Resettable, 600V, 150Ma, Radial; Product Range Littelfuse 05M2976
FUSE, PTC RESETTABLE, 600V, 150mA, RADIAL; Product Range:POLY-FUSE 600R Series; Voltage Rating:60VDC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:4s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5.1mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 600V, 150mA, RADIAL; Product Range:POLY-FUSE 600R Series; Voltage Rating:60VDC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:4s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 600R150-RAF-ND 1334776-600R150-RAF 05M2976
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Resettable, 600V, 150Ma, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R025-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-NSMF200-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details