Littelfuse, Inc. 600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection 600R150-RA

Description
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection - 600R150-RA - Littelfuse, Inc.
Rosemont, IL, United States
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection
600R150-RA
600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection 600R150-RA
The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC6 0950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant

The 600R series is designed to protect against power fault events typically found in telecom applications. This series is designed to be used in applications that need to meet the requirements of GR-1089-CORE and UL60950/EN60950/IEC60950. These resettable devices also meet the requirements of ITU K.20, K.21 and K.44. 0.15 — 0.16A Hold current range, 60VDC operating voltage 600VAC interrupt rating Fast time-to-trip Binned and sorted narrow resistance ranges available Lead-free, halogen-free, and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 600R150-RA
Product Name 600V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details