Littelfuse, Inc. Hard To Find - 5KP6.5CA 5KP6.5CA

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129530-5KP6.5CA Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 455.4A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 6.5V Voltage - Breakdown (Minimum): 7.22V Voltage - Clamping (Maximum) at Ipp: 11.2V
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129530-5KP6.5CA Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 455.4A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 6.5V Voltage - Breakdown (Minimum): 7.22V Voltage - Clamping (Maximum) at Ipp: 11.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 5KP6.5CA - 1129530-5KP6.5CA - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5KP6.5CA
1129530-5KP6.5CA
Hard To Find - 5KP6.5CA 1129530-5KP6.5CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129530-5KP6.5CA Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 455.4A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.surgecomponents. com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 6.5V Voltage - Breakdown (Minimum): 7.22V Voltage - Clamping (Maximum) at Ipp: 11.2V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129530-5KP6.5CA
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 455.4A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.surgecomponents.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 6.5V
Voltage - Breakdown (Minimum): 7.22V
Voltage - Clamping (Maximum) at Ipp: 11.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1129530-5KP6.5CA
Product Name Hard To Find - 5KP6.5CA
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Manual Reset 5-20P UL Recoginzed - G20PMSR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details