Littelfuse, Inc. Proximity Sensor; Sensing Range Max Littelfuse 59170-1-S-00-D

Description
PROXIMITY SENSOR; Sensing Range Max:7.5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; Carry Current:0.8A; Contact Rating:10 W RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR; Sensing Range Max:7.5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; Carry Current:0.8A; Contact Rating:10 W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Littelfuse - 89K7542 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
89K7542
Proximity Sensor; Sensing Range Max Littelfuse 89K7542
PROXIMITY SENSOR; Sensing Range Max:7.5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; Carry Current:0.8A; Contact Rating:10 W RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:7.5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; Carry Current:0.8A; Contact Rating:10 W RoHS Compliant: Yes

Supplier's Site
Reed Switch, Spst-No, 6.5Mm, 10W; Sensing Range Max Littelfuse - 31AC2747 - Newark, An Avnet Company
Chicago, IL, United States
Reed Switch, Spst-No, 6.5Mm, 10W; Sensing Range Max Littelfuse
31AC2747
Reed Switch, Spst-No, 6.5Mm, 10W; Sensing Range Max Littelfuse 31AC2747
REED SWITCH, SPST-NO, 6.5MM, 10W; Sensing Range Max:6.5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; SVHC:No SVHC (12-Jan-201 RoHS Compliant: Yes

REED SWITCH, SPST-NO, 6.5MM, 10W; Sensing Range Max:6.5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Current:500mA; Product Range:59170 Series; SVHC:No SVHC (12-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 89K7542 31AC2747
Product Name Proximity Sensor; Sensing Range Max Littelfuse Reed Switch, Spst-No, 6.5Mm, 10W; Sensing Range Max Littelfuse
Operation Distance 0.2953 inch (7.5 mm) 0.2559 inch (6.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Hall-Effect Latch For High Temperature Operation - A1227LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-SR7-U10 - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0591 to 1.24 inch (1.5 to 31.5 mm)
View Details