Littelfuse, Inc. Reed Sensor, 0.8A, 5.1Mm, Smd; Sensing Range Max Littelfuse 59165-1-U-00-D

Description
REED SENSOR, 0.8A, 5.1MM, SMD; Sensing Range Max:5.1mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:800mA; Product Range:59165 Series RoHS Compliant: Yes
Description
REED SENSOR, 0.8A, 5.1MM, SMD; Sensing Range Max:5.1mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:800mA; Product Range:59165 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 0.8A, 5.1Mm, Smd; Sensing Range Max Littelfuse - 34M1108 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 0.8A, 5.1Mm, Smd; Sensing Range Max Littelfuse
34M1108
Reed Sensor, 0.8A, 5.1Mm, Smd; Sensing Range Max Littelfuse 34M1108
REED SENSOR, 0.8A, 5.1MM, SMD; Sensing Range Max:5.1mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:800mA; Product Range:59165 Series RoHS Compliant: Yes

REED SENSOR, 0.8A, 5.1MM, SMD; Sensing Range Max:5.1mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:800mA; Product Range:59165 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 34M1108
Product Name Reed Sensor, 0.8A, 5.1Mm, Smd; Sensing Range Max Littelfuse
Operation Distance 0.2008 inch (5.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3892 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor, Photo, Through-Beam, 60M, Npn; Sensor Output Omron Electronic Components - 48T2537 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 2362 inch (60000 mm)
Power Requirements DC Powered
View Details
2 suppliers