Littelfuse, Inc. Reed Proximity Sensor, 7.5Mm, 200Vdc; Sensing Range Max Littelfuse 59165-1-S-00-C

Description
REED PROXIMITY SENSOR, 7.5MM, 200VDC; Sensing Range Max:7.5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; Supply Voltage DC Max:200V RoHS Compliant: Yes
Description
REED PROXIMITY SENSOR, 7.5MM, 200VDC; Sensing Range Max:7.5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; Supply Voltage DC Max:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reed Proximity Sensor, 7.5Mm, 200Vdc; Sensing Range Max Littelfuse - 34M1101 - Newark, An Avnet Company
Chicago, IL, United States
Reed Proximity Sensor, 7.5Mm, 200Vdc; Sensing Range Max Littelfuse
34M1101
Reed Proximity Sensor, 7.5Mm, 200Vdc; Sensing Range Max Littelfuse 34M1101
REED PROXIMITY SENSOR, 7.5MM, 200VDC; Sensing Range Max:7.5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; Supply Voltage DC Max:200V RoHS Compliant: Yes

REED PROXIMITY SENSOR, 7.5MM, 200VDC; Sensing Range Max:7.5mm; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59165 Series; Supply Voltage DC Max:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 34M1101
Product Name Reed Proximity Sensor, 7.5Mm, 200Vdc; Sensing Range Max Littelfuse
Operation Distance 0.2953 inch (7.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3290KLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Current Output - optoCONTROL CLS1000-AI-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details