Littelfuse, Inc. Proximity Sensors 59150-1-T-05-A

Description
Proximity Sensors NO 17-23AT 1m TIN Flange Mount
Datasheet
Description
Proximity Sensors NO 17-23AT 1m TIN Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59150-1-T-05-A
Proximity Sensors 59150-1-T-05-A
Proximity Sensors NO 17-23AT 1m TIN Flange Mount

Proximity Sensors NO 17-23AT 1m TIN Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59150-1-T-05-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005401-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Sensors - 9807-0959 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details