The Littelfuse 59150 Flange Mount Sensor is a magnetic reed switch designed for non-contact proximity sensing applications. It measures 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.250") and is available in various contact configurations, including normally open, normally closed, and changeover options. The sensor can switch up to 265Vac/300Vdc at a maximum of 10VA, making it suitable for a range of industrial and appliance applications.
This sensor is hermetically sealed with an IP67 rating, ensuring reliable operation in wet and harsh environments. It features standard cable configurations with customization options available, and it is compliant with UL and REACH standards. The 59150 operates effectively with the matching actuator, part number 57150-000, and is designed for easy installation and concealment in various setups. The sensor can handle operating temperatures from -40°C to +105°C and is capable of withstanding significant shock and vibration, making it a robust choice for demanding applications.
| DigiKey | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | HE630-ND |
| Product Name | Position, Proximity, Speed (Modules) |
| Operating Temperature | -40 to 221 F (-40 to 105 C) |