Littelfuse, Inc. Proximity Sensors 59140-4-U-03-A

Description
Proximity Sensors NC 25-30AT 500mm TIN
Datasheet
Description
Proximity Sensors NC 25-30AT 500mm TIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59140-4-U-03-A
Proximity Sensors 59140-4-U-03-A
Proximity Sensors NC 25-30AT 500mm TIN

Proximity Sensors NC 25-30AT 500mm TIN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59140-4-U-03-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details