Littelfuse, Inc. Proximity Sensors 59140-4-T-03-A

Description
Proximity Sensors NC 20-25AT 500mm TIN
Datasheet
Description
Proximity Sensors NC 20-25AT 500mm TIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59140-4-T-03-A
Proximity Sensors 59140-4-T-03-A
Proximity Sensors NC 20-25AT 500mm TIN

Proximity Sensors NC 20-25AT 500mm TIN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59140-4-T-03-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1184LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal miniature sensor - confocalDT IFS2402-0.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0669 to 0.0866 inch (1.7 to 2.2 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details