Littelfuse, Inc. Proximity Sensors 59140-4-S-01-A

Description
Proximity Sensors NC 15-20AT 100m TIN
Datasheet
Description
Proximity Sensors NC 15-20AT 100m TIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59140-4-S-01-A
Proximity Sensors 59140-4-S-01-A
Proximity Sensors NC 15-20AT 100m TIN

Proximity Sensors NC 15-20AT 100m TIN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59140-4-S-01-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002611-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
RightSight Photoelectric Sensor - 42EF-S1RCA-A5H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Width 7.45 inch (189 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3474 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details