Littelfuse, Inc. Proximity Sensors 59140-3-U-04-A

Description
Proximity Sensors CO 25-30AT 750mm TIN
Datasheet
Description
Proximity Sensors CO 25-30AT 750mm TIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59140-3-U-04-A
Proximity Sensors 59140-3-U-04-A
Proximity Sensors CO 25-30AT 750mm TIN

Proximity Sensors CO 25-30AT 750mm TIN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59140-3-U-04-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1041041-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details