Littelfuse, Inc. Reed Sensor, 1.2A, 10.4Mm, Flange; Sensing Range Max Littelfuse 59140-1-S-04-E

Description
REED SENSOR, 1.2A, 10.4MM, FLANGE; Sensing Range Max:10.4mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59140 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 1.2A, 10.4MM, FLANGE; Sensing Range Max:10.4mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59140 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 1.2A, 10.4Mm, Flange; Sensing Range Max Littelfuse - 14N8161 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 1.2A, 10.4Mm, Flange; Sensing Range Max Littelfuse
14N8161
Reed Sensor, 1.2A, 10.4Mm, Flange; Sensing Range Max Littelfuse 14N8161
REED SENSOR, 1.2A, 10.4MM, FLANGE; Sensing Range Max:10.4mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59140 Series RoHS Compliant: Yes

REED SENSOR, 1.2A, 10.4MM, FLANGE; Sensing Range Max:10.4mm; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59140 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59140-1-S-04-E
Proximity Sensors 59140-1-S-04-E
Proximity Sensors NO 12-18AT 750mm

Proximity Sensors NO 12-18AT 750mm

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 14N8161 59140-1-S-04-E
Product Name Reed Sensor, 1.2A, 10.4Mm, Flange; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.4094 inch (10.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3212EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3640 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details