Littelfuse, Inc. Proximity Sensors 59140-1-S-02-A

Description
Proximity Sensors PROX SENSOR MINI FLANGE MOUNT
Datasheet
Description
Proximity Sensors PROX SENSOR MINI FLANGE MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59140-1-S-02-A
Proximity Sensors 59140-1-S-02-A
Proximity Sensors PROX SENSOR MINI FLANGE MOUNT

Proximity Sensors PROX SENSOR MINI FLANGE MOUNT

Buy Now Datasheet
Proximity Sensor, 0.5A, 200Vdc; Sensing Range Max Littelfuse - 39K3014 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, 0.5A, 200Vdc; Sensing Range Max Littelfuse
39K3014
Proximity Sensor, 0.5A, 200Vdc; Sensing Range Max Littelfuse 39K3014
PROXIMITY SENSOR, 0.5A, 200VDC; Sensing Range Max:11.5mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59140 Series RoHS Compliant: Yes

PROXIMITY SENSOR, 0.5A, 200VDC; Sensing Range Max:11.5mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59140 Series RoHS Compliant: Yes

Supplier's Site
Proximity Switch - 38318111 - Radwell International
Willingboro, NJ, United States
Proximity Switch
38318111
Proximity Switch 38318111
PROXIMITY SENSOR, 0.5 AMP, 200 VDC, SENSING RANGE MAX: 11.5MM, OPERATING TEMPERATURE MIN: -40 C, OPERATING TEMPERATURE MAX: 105. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 0.5 AMP, 200 VDC, SENSING RANGE MAX: 11.5MM, OPERATING TEMPERATURE MIN: -40 C, OPERATING TEMPERATURE MAX: 105. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 59140-1-S-02-A 39K3014 38318111
Product Name Proximity Sensors Proximity Sensor, 0.5A, 200Vdc; Sensing Range Max Littelfuse Proximity Switch
Operation Distance 0.4528 inch (11.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-3 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details