Littelfuse, Inc. Reed Sensor, 1.5A, Spdt, Flange; Sensing Range Max Littelfuse 59135-907

Description
REED SENSOR, 1.5A, SPDT, FLANGE; Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Supply Current:1.5A; Product Range:59135 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 1.5A, SPDT, FLANGE; Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Supply Current:1.5A; Product Range:59135 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 1.5A, Spdt, Flange; Sensing Range Max Littelfuse - 68Y6958 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 1.5A, Spdt, Flange; Sensing Range Max Littelfuse
68Y6958
Reed Sensor, 1.5A, Spdt, Flange; Sensing Range Max Littelfuse 68Y6958
REED SENSOR, 1.5A, SPDT, FLANGE; Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Supply Current:1.5A; Product Range:59135 Series RoHS Compliant: Yes

REED SENSOR, 1.5A, SPDT, FLANGE; Sensing Range Max:-; Sensor Mounting:Flange; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Supply Current:1.5A; Product Range:59135 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 68Y6958
Product Name Reed Sensor, 1.5A, Spdt, Flange; Sensing Range Max Littelfuse
Operating Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A3281ELTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEF-M30B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 21.65 mils (550 µm)
Switching Frequency 2 kHz
View Details
2 suppliers