Littelfuse, Inc. Proximity Sensors 59135-4-U-05-E

Description
Proximity Sensors NC 25-30AT 1m Flange Mount
Datasheet
Description
Proximity Sensors NC 25-30AT 1m Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-4-U-05-E
Proximity Sensors 59135-4-U-05-E
Proximity Sensors NC 25-30AT 1m Flange Mount

Proximity Sensors NC 25-30AT 1m Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-4-U-05-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1245LLHLX-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SIEN-M18B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers