Littelfuse, Inc. Proximity Sensors 59135-4-U-04-C

Description
Proximity Sensors NC 25-30AT 750mm Flange Mount
Datasheet
Description
Proximity Sensors NC 25-30AT 750mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-4-U-04-C
Proximity Sensors 59135-4-U-04-C
Proximity Sensors NC 25-30AT 750mm Flange Mount

Proximity Sensors NC 25-30AT 750mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-4-U-04-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1391-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Confocal sensor for special requirements - confocalDT IFS2406-2.5/VAC(003) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.6772 to 0.7756 inch (17.2 to 19.7 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details