Littelfuse, Inc. Proximity Sensors 59135-4-T-01-A

Description
Proximity Sensors NC 20-25AT 100mm TIN Flange Mount
Datasheet
Description
Proximity Sensors NC 20-25AT 100mm TIN Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-4-T-01-A
Proximity Sensors 59135-4-T-01-A
Proximity Sensors NC 20-25AT 100mm TIN Flange Mount

Proximity Sensors NC 20-25AT 100mm TIN Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-4-T-01-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1210ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details