Littelfuse, Inc. Proximity Sensors 59135-4-S-02-D

Description
Proximity Sensors NC 15-20AT 300mm Flange Mount
Datasheet
Description
Proximity Sensors NC 15-20AT 300mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-4-S-02-D
Proximity Sensors 59135-4-S-02-D
Proximity Sensors NC 15-20AT 300mm Flange Mount

Proximity Sensors NC 15-20AT 300mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-4-S-02-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1056-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Precise universal confocal sensor - confocalDT IFS2405/90-6 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.61 to 1.85 inch (41 to 47 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details