Littelfuse, Inc. Proximity Sensors 59135-3-V-01-F

Description
Proximity Sensors CO 100m
Datasheet
Description
Proximity Sensors CO 100m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-3-V-01-F
Proximity Sensors 59135-3-V-01-F
Proximity Sensors CO 100m

Proximity Sensors CO 100m

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-3-V-01-F
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3290KLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details