Littelfuse, Inc. Proximity Sensors 59135-2-V-01-C

Description
Proximity Sensors NO 27-33AT 100mm Flange Mount
Datasheet
Description
Proximity Sensors NO 27-33AT 100mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-2-V-01-C
Proximity Sensors 59135-2-V-01-C
Proximity Sensors NO 27-33AT 100mm Flange Mount

Proximity Sensors NO 27-33AT 100mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-2-V-01-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1223ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Confocal miniature sensor - confocalDT IFS2402/90-1.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0984 to 0.1575 inch (2.5 to 4 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details