Littelfuse, Inc. Proximity Sensors 59135-1-V-03-D

Description
Proximity Sensors NO 27-33AT 500mm Flange Mount
Datasheet
Description
Proximity Sensors NO 27-33AT 500mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-1-V-03-D
Proximity Sensors 59135-1-V-03-D
Proximity Sensors NO 27-33AT 500mm Flange Mount

Proximity Sensors NO 27-33AT 500mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-1-V-03-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1425-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High temperature confocal sensor for environments up to 200 C - confocalDT IFS2407-2HT/VAC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5709 to 0.6496 inch (14.5 to 16.5 mm)
Operating Temperature 41 to 392 F (5 to 200 C)
View Details