Littelfuse, Inc. Proximity Sensors 59135-1-V-01-A

Description
Proximity Sensors NO 27-33AT 100mm TIN Flange Mount
Datasheet
Description
Proximity Sensors NO 27-33AT 100mm TIN Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59135-1-V-01-A
Proximity Sensors 59135-1-V-01-A
Proximity Sensors NO 27-33AT 100mm TIN Flange Mount

Proximity Sensors NO 27-33AT 100mm TIN Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59135-1-V-01-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Precise universal confocal sensor - confocalDT IFS2405-1 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details