Littelfuse, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes 59105-010

Description
Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Output Type: Inverted Actuator Material: Polybutylene Terephthalate (PBT), Glass Filled Termination Style: Solder Must Operate: 10 ~ 25AT Must Release: 4 ~ 22AT Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Request a Quote Datasheet
Description
Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Output Type: Inverted Actuator Material: Polybutylene Terephthalate (PBT), Glass Filled Termination Style: Solder Must Operate: 10 ~ 25AT Must Release: 4 ~ 22AT Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Output Type: Inverted Actuator Material: Polybutylene Terephthalate (PBT), Glass Filled Termination Style: Solder Must Operate: 10 ~ 25AT Must Release: 4 ~ 22AT Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes

Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Output Type: Inverted
Actuator Material: Polybutylene Terephthalate (PBT), Glass Filled
Termination Style: Solder
Must Operate: 10 ~ 25AT
Must Release: 4 ~ 22AT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Interface Transceiver IC - 722-SI2435-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
4 suppliers
Power Switch ICs - 6697528P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT-223
View Details
Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers