Littelfuse, Inc. Proximity Sensors 59085-5-T-03-D

Description
Proximity Sensors NC 10W 500mm Vane Sensor
Datasheet
Description
Proximity Sensors NC 10W 500mm Vane Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59085-5-T-03-D
Proximity Sensors 59085-5-T-03-D
Proximity Sensors NC 10W 500mm Vane Sensor

Proximity Sensors NC 10W 500mm Vane Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59085-5-T-03-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3250LLT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal sensor for special requirements - confocalDT IFS2406/90-2.5/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.4961 to 0.5945 inch (12.6 to 15.1 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details