Littelfuse, Inc. Proximity Sensors 59085-1-T-01-D

Description
Proximity Sensors NO 5W 100mm Vane Sensor
Datasheet
Description
Proximity Sensors NO 5W 100mm Vane Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59085-1-T-01-D
Proximity Sensors 59085-1-T-01-D
Proximity Sensors NO 5W 100mm Vane Sensor

Proximity Sensors NO 5W 100mm Vane Sensor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59085-1-T-01-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004810-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details