Littelfuse, Inc. Proximity Sensors 59075-4-U-01-F

Description
Proximity Sensors NC 25-30AT 100mm Steel Thread Barrel
Datasheet
Description
Proximity Sensors NC 25-30AT 100mm Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59075-4-U-01-F
Proximity Sensors 59075-4-U-01-F
Proximity Sensors NC 25-30AT 100mm Steel Thread Barrel

Proximity Sensors NC 25-30AT 100mm Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59075-4-U-01-F
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-C1-PS-24V-K-10,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter Inductive Sensor - I12M2NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Capacitive Proximity Sensors - 5000001065-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details