Littelfuse, Inc. Proximity Sensors 59075-2-S-01-C

Description
Proximity Sensors NO 12-18AT 100mm Steel Thread Barrel
Datasheet
Description
Proximity Sensors NO 12-18AT 100mm Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59075-2-S-01-C
Proximity Sensors 59075-2-S-01-C
Proximity Sensors NO 12-18AT 100mm Steel Thread Barrel

Proximity Sensors NO 12-18AT 100mm Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59075-2-S-01-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093350 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Series 5000 Photoelectric Sensor - 42DTB-5000 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Electrical Connection Terminal
Width 3.23 inch (82.04 mm)
View Details
2 suppliers
Proximity sensor - SIED-M18B-ZS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Repeatability 5.91 mils (150 µm)
View Details
2 suppliers