Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROXIMITY SENSORS
LITTELFUSE, INC.
59075-1-T-03-C -- PROXIMITY SENSORS
Littelfuse, Inc.
Proximity Sensors
59075-1-T-03-C
Description
Proximity Sensors NO 17-23AT 500mm Steel Thread Barrel
Datasheet
Description
Proximity Sensors NO 17-23AT 500mm Steel Thread Barrel
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Proximity Sensors
59075-1-T-03-C
Proximity Sensors
59075-1-T-03-C
Proximity Sensors NO 17-23AT 500mm Steel Thread Barrel
Proximity Sensors NO 17-23AT 500mm Steel Thread Barrel
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Proximity Sensors
Product Number
59075-1-T-03-C
Product Name
Proximity Sensors
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Photodiode Sensors
01-009-F
Specs
Sensor Technology
Photoelectric Sensors
Operating Temperature
-4 to 140 F (-20 to 60 C)
Diameter
0.3930 inch (9.98 mm)
View Details
Allen-Bradley / Rockwell Automation
Cylindrical Style Photoelectric Sensor
42CST-P2MNB1-D4
Specs
Sensor Technology
Photoelectric Sensors
Body Shape
Cylindrical
Width
4.96 inch (126 mm)
View Details
Fargo Controls, Inc.
Rectangular AC 2 Wire Inductive Proximity Sensor
S3845
Specs
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.3937 to 2.36 inch (10 to 60 mm)
View Details
Rotork plc
Proximity Switches, TB
Specs
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details