Littelfuse, Inc. Proximity Sensors 59070-4-U-03-D

Description
Proximity Sensors NC 25-30AT 500mm Threaded Barrel
Datasheet
Description
Proximity Sensors NC 25-30AT 500mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59070-4-U-03-D
Proximity Sensors 59070-4-U-03-D
Proximity Sensors NC 25-30AT 500mm Threaded Barrel

Proximity Sensors NC 25-30AT 500mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59070-4-U-03-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity sensor - SIEF-M12B-PS-S-L-WA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1181 inch (3 mm)
Repeatability 2.36 mils (60 µm)
View Details
Photoelectric - 373808 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details