Littelfuse, Inc. Proximity Sensors 59070-4-T-04-E

Description
Proximity Sensors NC 20-25AT 750mm Threaded Barrel
Datasheet
Description
Proximity Sensors NC 20-25AT 750mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59070-4-T-04-E
Proximity Sensors 59070-4-T-04-E
Proximity Sensors NC 20-25AT 750mm Threaded Barrel

Proximity Sensors NC 20-25AT 750mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59070-4-T-04-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1222LLHLT-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details