Littelfuse, Inc. Proximity Sensors 59070-4-T-01-E

Description
Proximity Sensors NC 20-25AT 100mm Threaded Barrel
Datasheet
Description
Proximity Sensors NC 20-25AT 100mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59070-4-T-01-E
Proximity Sensors 59070-4-T-01-E
Proximity Sensors NC 20-25AT 100mm Threaded Barrel

Proximity Sensors NC 20-25AT 100mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59070-4-T-01-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Position sensor - SMH-S1-HGPP32 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3072 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Inductive Proximity Sensors - 5000000119-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details