Littelfuse, Inc. Proximity Sensors 59070-4-S-02-A

Description
Proximity Sensors 59070-4-S-02-A SENS
Datasheet
Description
Proximity Sensors 59070-4-S-02-A SENS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59070-4-S-02-A
Proximity Sensors 59070-4-S-02-A
Proximity Sensors 59070-4-S-02-A SENS

Proximity Sensors 59070-4-S-02-A SENS

Buy Now Datasheet
Reed Sensor, 6.5Mm, Nc, Cable Mount; Sensing Range Max Littelfuse - 39K2983 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 6.5Mm, Nc, Cable Mount; Sensing Range Max Littelfuse
39K2983
Reed Sensor, 6.5Mm, Nc, Cable Mount; Sensing Range Max Littelfuse 39K2983
REED SENSOR, 6.5MM, NC, CABLE MOUNT; Sensing Range Max:7.5mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59070 Series; Body Length:38.1mm; Breakover RoHS Compliant: Yes

REED SENSOR, 6.5MM, NC, CABLE MOUNT; Sensing Range Max:7.5mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59070 Series; Body Length:38.1mm; Breakover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59070-4-S-02-A 39K2983
Product Name Proximity Sensors Reed Sensor, 6.5Mm, Nc, Cable Mount; Sensing Range Max Littelfuse
Operation Distance 0.2953 inch (7.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity sensor - SIEH-M12B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers