Littelfuse, Inc. Proximity Sensors 59070-3-U-01-C

Description
Proximity Sensors CO 25-30AT 100mm Threaded Barrel
Datasheet
Description
Proximity Sensors CO 25-30AT 100mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59070-3-U-01-C
Proximity Sensors 59070-3-U-01-C
Proximity Sensors CO 25-30AT 100mm Threaded Barrel

Proximity Sensors CO 25-30AT 100mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59070-3-U-01-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3454 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1140 Photomicrosensor (Transmissive) - EE-SX1140 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5512 inch (14 mm)
View Details
4 suppliers