Littelfuse, Inc. Proximity Sensors 59070-2-S-01-F

Description
Proximity Sensors NO 12-18AT 100mm Threaded Barrel
Datasheet
Description
Proximity Sensors NO 12-18AT 100mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59070-2-S-01-F
Proximity Sensors 59070-2-S-01-F
Proximity Sensors NO 12-18AT 100mm Threaded Barrel

Proximity Sensors NO 12-18AT 100mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59070-2-S-01-F
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Rectangular DC 2 Wire Inductive Proximity Sensor - S3842 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
Switches (Solid State) - A3241LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details