REED SENSOR, 6.6MM, NO, CABLE MOUNT; Sensing Range Max:20.32mm; Sensor Mounting:-; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59070 Series; Body Length:38.1mm; Contact RoHS Compliant: Yes
Proximity Sensors 59070-1-T-02-F SENS
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 42Y2019 | 59070-1-T-02-F |
| Product Name | Reed Sensor, 6.6Mm, No, Cable Mount; Sensing Range Max Littelfuse | Proximity Sensors |
| Operation Distance | 0.8000 inch (20.32 mm) |