Littelfuse, Inc. Proximity Sensors 59070-1-S-02-E

Description
Proximity Sensors NO 12-18AT 300mm Threaded Barrel
Datasheet
Description
Proximity Sensors NO 12-18AT 300mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59070-1-S-02-E
Proximity Sensors 59070-1-S-02-E
Proximity Sensors NO 12-18AT 300mm Threaded Barrel

Proximity Sensors NO 12-18AT 300mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59070-1-S-02-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Compact confocal sensor - confocalDT IFS2404-4 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5787 to 0.7362 inch (14.7 to 18.7 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details