Littelfuse, Inc. Position, Proximity, Speed (Modules) 59070-030

Description
Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder, Threaded
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder, Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 59070-030-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
59070-030-ND
Position, Proximity, Speed (Modules) 59070-030-ND
Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder, Threaded

Magnetic Reed Switch Magnet SPDT Wire Leads Cylinder, Threaded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 59070-030-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Induction Type Rotary Resolver - RR Series - Exsenco, LLC
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 410 kHz
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
linear-sensors - LD0-CAA1B-1213-3D90-PRM - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel; Rectangular
Measurement Range 118 inch (3000 mm)
View Details